API Delevan, Inc. Fixed Inductors 4470R-17G

Description
22µH Unshielded Molded Inductor 1A 500mOhm Max Axial
Request a Quote Datasheet
Description
22µH Unshielded Molded Inductor 1A 500mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4470R-17G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4470R-17G-ND
Fixed Inductors 4470R-17G-ND
22µH Unshielded Molded Inductor 1A 500mOhm Max Axial

22µH Unshielded Molded Inductor 1A 500mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4470R-17G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMD 250MHz 480mA Inductor and Choke - 71-0402CS-10NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0100 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details