API Delevan, Inc. Fixed Inductors 4470R-14G

Description
12µH Unshielded Molded Inductor 1.6A 200mOhm Max Axial
Request a Quote Datasheet
Description
12µH Unshielded Molded Inductor 1.6A 200mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4470R-14G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4470R-14G-ND
Fixed Inductors 4470R-14G-ND
12µH Unshielded Molded Inductor 1.6A 200mOhm Max Axial

12µH Unshielded Molded Inductor 1.6A 200mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4470R-14G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0400 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3099-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1349478 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details