API Delevan, Inc. Fixed Inductors 4470R-14F

Description
12µH Unshielded Molded Inductor 1.6A 200mOhm Max Axial
Request a Quote Datasheet
Description
12µH Unshielded Molded Inductor 1.6A 200mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4470R-14F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4470R-14F-ND
Fixed Inductors 4470R-14F-ND
12µH Unshielded Molded Inductor 1.6A 200mOhm Max Axial

12µH Unshielded Molded Inductor 1.6A 200mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4470R-14F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

200uH 4A 55mOhm Inductor and Choke - 839-DSO1-40-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2370 to ? microH
DCR 0.0800 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers