API Delevan, Inc. Fixed Inductors 4470R-06J

Description
2.7µH Unshielded Molded Inductor 3.5A 40mOhm Max Axial
Request a Quote Datasheet
Description
2.7µH Unshielded Molded Inductor 3.5A 40mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4470R-06J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4470R-06J-ND
Fixed Inductors 4470R-06J-ND
2.7µH Unshielded Molded Inductor 3.5A 40mOhm Max Axial

2.7µH Unshielded Molded Inductor 3.5A 40mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4470R-06J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176787-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 68 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details