API Delevan, Inc. Fixed Inductors 4470R-05F

Description
FIXED IND 2.2UH 3.5A 40 MOHM TH
Request a Quote Datasheet
Description
FIXED IND 2.2UH 3.5A 40 MOHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-4470R-05FCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-4470R-05FCT-ND
Fixed Inductors 197-4470R-05FCT-ND
FIXED IND 2.2UH 3.5A 40 MOHM TH

FIXED IND 2.2UH 3.5A 40 MOHM TH

Buy Now Datasheet
Fixed Inductors - 197-4470R-05FTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-4470R-05FTR-ND
Fixed Inductors 197-4470R-05FTR-ND
2.2µH Unshielded Molded Inductor 3.5A 40mOhm Max Axial

2.2µH Unshielded Molded Inductor 3.5A 40mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-4470R-05FCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176635-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details