API Delevan, Inc. Fixed Inductors 4470-01F

Description
FIXED IND 1UH 4A 30 MOHM TH
Request a Quote Datasheet
Description
FIXED IND 1UH 4A 30 MOHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-4470-01FCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-4470-01FCT-ND
Fixed Inductors 197-4470-01FCT-ND
FIXED IND 1UH 4A 30 MOHM TH

FIXED IND 1UH 4A 30 MOHM TH

Buy Now Datasheet
Fixed Inductors - 197-4470-01FTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-4470-01FTR-ND
Fixed Inductors 197-4470-01FTR-ND
1µH Unshielded Molded Inductor 4A 30mOhm Max Axial

1µH Unshielded Molded Inductor 4A 30mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-4470-01FCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624112-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details