API Delevan, Inc. Arrays, Signal Transformers 4448R-24L

Description
Unshielded 2 Coil Inductor Array 200µH Inductance - Connected in Series 50µH Inductance - Connected in Parallel 202mOhm Max DC Resistance (DCR) - Parallel 1.2A Nonstandard
Request a Quote Datasheet
Description
Unshielded 2 Coil Inductor Array 200µH Inductance - Connected in Series 50µH Inductance - Connected in Parallel 202mOhm Max DC Resistance (DCR) - Parallel 1.2A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 4448R-24L-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
4448R-24L-ND
Arrays, Signal Transformers 4448R-24L-ND
Unshielded 2 Coil Inductor Array 200µH Inductance - Connected in Series 50µH Inductance - Connected in Parallel 202mOhm Max DC Resistance (DCR) - Parallel 1.2A Nonstandard

Unshielded 2 Coil Inductor Array 200µH Inductance - Connected in Series 50µH Inductance - Connected in Parallel 202mOhm Max DC Resistance (DCR) - Parallel 1.2A Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4448R-24L-ND
Product Name Arrays, Signal Transformers
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10900 to ? microH
DCR 0.1220 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details