API Delevan, Inc. Arrays, Signal Transformers 4448R-124L

Description
Unshielded 2 Coil Inductor Array 200µH Inductance - Connected in Series 50µH Inductance - Connected in Parallel 111mOhm Max DC Resistance (DCR) - Parallel 1.5A Nonstandard
Request a Quote Datasheet
Description
Unshielded 2 Coil Inductor Array 200µH Inductance - Connected in Series 50µH Inductance - Connected in Parallel 111mOhm Max DC Resistance (DCR) - Parallel 1.5A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 4448R-124L-TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
4448R-124L-TR-ND
Arrays, Signal Transformers 4448R-124L-TR-ND
Unshielded 2 Coil Inductor Array 200µH Inductance - Connected in Series 50µH Inductance - Connected in Parallel 111mOhm Max DC Resistance (DCR) - Parallel 1.5A Nonstandard

Unshielded 2 Coil Inductor Array 200µH Inductance - Connected in Series 50µH Inductance - Connected in Parallel 111mOhm Max DC Resistance (DCR) - Parallel 1.5A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 4448R-124L-CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
4448R-124L-CT-ND
Arrays, Signal Transformers 4448R-124L-CT-ND
Unshielded 2 Coil Inductor Array 200µH Inductance - Connected in Series 50µH Inductance - Connected in Parallel 111mOhm Max DC Resistance (DCR) - Parallel 1.5A Nonstandard

Unshielded 2 Coil Inductor Array 200µH Inductance - Connected in Series 50µH Inductance - Connected in Parallel 111mOhm Max DC Resistance (DCR) - Parallel 1.5A Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4448R-124L-TR-ND
Product Name Arrays, Signal Transformers
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Smoothing Filter Chokes - C-85X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 10 milliamps
DCR 70 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details