API Delevan, Inc. Arrays, Signal Transformers 4448R-118L

Description
Unshielded 2 Coil Inductor Array 80µH Inductance - Connected in Series 20µH Inductance - Connected in Parallel 55mOhm Max DC Resistance (DCR) - Parallel 2.1A Nonstandard
Request a Quote Datasheet
Description
Unshielded 2 Coil Inductor Array 80µH Inductance - Connected in Series 20µH Inductance - Connected in Parallel 55mOhm Max DC Resistance (DCR) - Parallel 2.1A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 4448R-118L-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
4448R-118L-ND
Arrays, Signal Transformers 4448R-118L-ND
Unshielded 2 Coil Inductor Array 80µH Inductance - Connected in Series 20µH Inductance - Connected in Parallel 55mOhm Max DC Resistance (DCR) - Parallel 2.1A Nonstandard

Unshielded 2 Coil Inductor Array 80µH Inductance - Connected in Series 20µH Inductance - Connected in Parallel 55mOhm Max DC Resistance (DCR) - Parallel 2.1A Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4448R-118L-ND
Product Name Arrays, Signal Transformers
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0095uH 250MHz 0.48A Inductor and Choke - 71-0402CS-9N5XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0095 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J823JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details