API Delevan, Inc. Arrays, Signal Transformers 4448R-112M

Description
Unshielded 2 Coil Inductor Array 32µH Inductance - Connected in Series 8µH Inductance - Connected in Parallel 19mOhm Max DC Resistance (DCR) - Parallel 3.5A Nonstandard
Request a Quote Datasheet
Description
Unshielded 2 Coil Inductor Array 32µH Inductance - Connected in Series 8µH Inductance - Connected in Parallel 19mOhm Max DC Resistance (DCR) - Parallel 3.5A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 4448R-112M-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
4448R-112M-ND
Arrays, Signal Transformers 4448R-112M-ND
Unshielded 2 Coil Inductor Array 32µH Inductance - Connected in Series 8µH Inductance - Connected in Parallel 19mOhm Max DC Resistance (DCR) - Parallel 3.5A Nonstandard

Unshielded 2 Coil Inductor Array 32µH Inductance - Connected in Series 8µH Inductance - Connected in Parallel 19mOhm Max DC Resistance (DCR) - Parallel 3.5A Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4448R-112M-ND
Product Name Arrays, Signal Transformers
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Inductor, 10Mh, 12.5A, +50%, -20%; Product Range Triad Magnetics - 94F8643 - Newark, An Avnet Company
Specs
Inductance Range 10000 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 0.1000 ohms
View Details
Fixed Inductors - 1674-CL0603-2162SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details