API Delevan, Inc. Arrays, Signal Transformers 4448R-106M

Description
Unshielded 2 Coil Inductor Array 4µH Inductance - Connected in Series 1µH Inductance - Connected in Parallel 6mOhm Max DC Resistance (DCR) - Parallel 6.5A Nonstandard
Request a Quote Datasheet
Description
Unshielded 2 Coil Inductor Array 4µH Inductance - Connected in Series 1µH Inductance - Connected in Parallel 6mOhm Max DC Resistance (DCR) - Parallel 6.5A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 4448R-106M-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
4448R-106M-ND
Arrays, Signal Transformers 4448R-106M-ND
Unshielded 2 Coil Inductor Array 4µH Inductance - Connected in Series 1µH Inductance - Connected in Parallel 6mOhm Max DC Resistance (DCR) - Parallel 6.5A Nonstandard

Unshielded 2 Coil Inductor Array 4µH Inductance - Connected in Series 1µH Inductance - Connected in Parallel 6mOhm Max DC Resistance (DCR) - Parallel 6.5A Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4448R-106M-ND
Product Name Arrays, Signal Transformers
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-JLC02E030TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 90
View Details
Fixed Inductors - LFC32TE1R8J - 1069442-LFC32TE1R8J - Win Source Electronics
Specs
Configuration Fixed
View Details