API Delevan, Inc. Arrays, Signal Transformers 4448R-02M

Description
Unshielded 2 Coil Inductor Array 2µH Inductance - Connected in Series 470nH Inductance - Connected in Parallel 5mOhm Max DC Resistance (DCR) - Parallel 7.9A Nonstandard
Request a Quote Datasheet
Description
Unshielded 2 Coil Inductor Array 2µH Inductance - Connected in Series 470nH Inductance - Connected in Parallel 5mOhm Max DC Resistance (DCR) - Parallel 7.9A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 4448R-02M-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
4448R-02M-ND
Arrays, Signal Transformers 4448R-02M-ND
Unshielded 2 Coil Inductor Array 2µH Inductance - Connected in Series 470nH Inductance - Connected in Parallel 5mOhm Max DC Resistance (DCR) - Parallel 7.9A Nonstandard

Unshielded 2 Coil Inductor Array 2µH Inductance - Connected in Series 470nH Inductance - Connected in Parallel 5mOhm Max DC Resistance (DCR) - Parallel 7.9A Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4448R-02M-ND
Product Name Arrays, Signal Transformers
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT-8119-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2185JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details