Manufacturer: API Delevan Inc.
Win Source Part Number: 906895-4426R-7
Series: 4426R
Operating Temperature Range: -55°C ~ 125°C
Features: Unshielded Wirewound Inductor - Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 4426R-7 TR 400, DN7745DKR, 4426R-7 TR 200, 4426R7, DN7745TR, DN7745CT
Inductor RF Unshielded Wirewound 0.022uH 5% 150MHz 102Q-Factor Air 3A T/R Product overview: 4426R-7 from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uH, 150MHz, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.022uH, 150MHz, 3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-4426R-7 can be used for catalog matching and distributor lookup.
22nH Unshielded Wirewound Inductor 3A Nonstandard
22nH Unshielded Wirewound Inductor 3A Nonstandard
22nH Unshielded Wirewound Inductor 3A Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 906895-4426R-7 | 71-4426R-7 | DN7745DKR-ND |
| Product Name | Fixed Inductors - 4426R-7 | 0.022uH 150MHz 3A Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Technology | Wirewound | Wirewound | |
| Core Material | Air | Air | |
| Inductance Range | 0.0220 microH |