API Delevan, Inc. Fixed Inductors 4426R-2NC

Description
5nH Unshielded Wirewound Inductor 3A Nonstandard
Request a Quote Datasheet
Description
5nH Unshielded Wirewound Inductor 3A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-4426R-2NCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-4426R-2NCTR-ND
Fixed Inductors 197-4426R-2NCTR-ND
5nH Unshielded Wirewound Inductor 3A Nonstandard

5nH Unshielded Wirewound Inductor 3A Nonstandard

Buy Now Datasheet
Fixed Inductors - 197-4426R-2NCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-4426R-2NCCT-ND
Fixed Inductors 197-4426R-2NCCT-ND
FIXED IND 5NH 3A SURFACE MOUNT

FIXED IND 5NH 3A SURFACE MOUNT

Buy Now Datasheet
Fixed Inductors - 197-4426R-2NCDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-4426R-2NCDKR-ND
Fixed Inductors 197-4426R-2NCDKR-ND
FIXED IND 5NH 3A SURFACE MOUNT

FIXED IND 5NH 3A SURFACE MOUNT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-4426R-2NCTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0.072uH 311Ohm 7.9MHz Inductor and Choke - 71-0402AF-720XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.0720 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details