API Delevan, Inc. Fixed Inductors 4426-5

Description
18.5nH Unshielded Wirewound Inductor 3A Nonstandard
Request a Quote Datasheet
Description
18.5nH Unshielded Wirewound Inductor 3A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN4005TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN4005TR-ND
Fixed Inductors DN4005TR-ND
18.5nH Unshielded Wirewound Inductor 3A Nonstandard

18.5nH Unshielded Wirewound Inductor 3A Nonstandard

Buy Now Datasheet
Fixed Inductors - DN4005CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN4005CT-ND
Fixed Inductors DN4005CT-ND
FIXED IND 18.5NH 3A SMD

FIXED IND 18.5NH 3A SMD

Buy Now Datasheet
Fixed Inductors - DN4005DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN4005DKR-ND
Fixed Inductors DN4005DKR-ND
FIXED IND 18.5NH 3A SMD

FIXED IND 18.5NH 3A SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN4005TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8109 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 30000 to ? microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details