API Delevan, Inc. Fixed Inductors 4379-564KS

Description
560µH Shielded Inductor 66mA 11Ohm Max Nonstandard
Request a Quote Datasheet
Description
560µH Shielded Inductor 66mA 11Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4379-564KS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4379-564KS-ND
Fixed Inductors 4379-564KS-ND
560µH Shielded Inductor 66mA 11Ohm Max Nonstandard

560µH Shielded Inductor 66mA 11Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4379-564KS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3237-12D7-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
High Current Rod Core Inductor - FIRCH-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.6 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details