API Delevan, Inc. Fixed Inductors 4379-473KS

Description
47µH Shielded Inductor 125mA 3.2Ohm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Inductor 125mA 3.2Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4379-473KS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4379-473KS-ND
Fixed Inductors 4379-473KS-ND
47µH Shielded Inductor 125mA 3.2Ohm Max Nonstandard

47µH Shielded Inductor 125mA 3.2Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4379-473KS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176075-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0018 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers