API Delevan, Inc. Fixed Inductors 4379-332KS

Description
3.3µH Shielded Inductor 330mA 460mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 330mA 460mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4379-332KS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4379-332KS-ND
Fixed Inductors 4379-332KS-ND
3.3µH Shielded Inductor 330mA 460mOhm Max Nonstandard

3.3µH Shielded Inductor 330mA 460mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4379-332KS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-102 0402DF-102XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-J154JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KL32TTE015K - 967497-KL32TTE015K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details