API Delevan, Inc. Fixed Inductors 4379-331KS

Description
330nH Shielded Inductor 750mA 50mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Inductor 750mA 50mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4379-331KS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4379-331KS-ND
Fixed Inductors 4379-331KS-ND
330nH Shielded Inductor 750mA 50mOhm Max Nonstandard

330nH Shielded Inductor 750mA 50mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4379-331KS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3175-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers