API Delevan, Inc. Ferrite Beads and Chips 4221-3

Description
42 Ohms @ 100MHz 1 Ferrite Bead 2-SMD, J-Lead 5A 0.8mOhm (Typ)
Request a Quote Datasheet
Description
42 Ohms @ 100MHz 1 Ferrite Bead 2-SMD, J-Lead 5A 0.8mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 197-4221-3TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
197-4221-3TR-ND
Ferrite Beads and Chips 197-4221-3TR-ND
42 Ohms @ 100MHz 1 Ferrite Bead 2-SMD, J-Lead 5A 0.8mOhm (Typ)

42 Ohms @ 100MHz 1 Ferrite Bead 2-SMD, J-Lead 5A 0.8mOhm (Typ)

Buy Now Datasheet
Ferrite Beads and Chips - 197-4221-3DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
197-4221-3DKR-ND
Ferrite Beads and Chips 197-4221-3DKR-ND
FERRITE BEAD 42 OHM 2SMD 1LN

FERRITE BEAD 42 OHM 2SMD 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 197-4221-3CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
197-4221-3CT-ND
Ferrite Beads and Chips 197-4221-3CT-ND
FERRITE BEAD 42 OHM 2SMD 1LN

FERRITE BEAD 42 OHM 2SMD 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 197-4221-3TR-ND
Product Name Ferrite Beads and Chips
DCR 8.00E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Impedance 140 ohms
Packing Method Reel
View Details
Ferrite Beads and Chips - 1712-BMC1EY0120ANCT-ND - DigiKey
Specs
DCR 0.5000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-0603CS-33NXJLU - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details