API Delevan, Inc. Fixed Inductors 3HC-5

Description
5µH Unshielded Wirewound Inductor 3A 15mOhm Max Radial, Horizontal Cylinder (Open)
Request a Quote Datasheet
Description
5µH Unshielded Wirewound Inductor 3A 15mOhm Max Radial, Horizontal Cylinder (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3HC-5-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
3HC-5-ND
Fixed Inductors 3HC-5-ND
5µH Unshielded Wirewound Inductor 3A 15mOhm Max Radial, Horizontal Cylinder (Open)

5µH Unshielded Wirewound Inductor 3A 15mOhm Max Radial, Horizontal Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3HC-5-ND
Product Name Fixed Inductors
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176635-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details