API Delevan, Inc. Fixed Inductors 3225R-682J

Description
6.8µH Unshielded Inductor 321mA 1.8Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
6.8µH Unshielded Inductor 321mA 1.8Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-3225R-682JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-3225R-682JTR-ND
Fixed Inductors 197-3225R-682JTR-ND
6.8µH Unshielded Inductor 321mA 1.8Ohm Max 1210 (3225 Metric)

6.8µH Unshielded Inductor 321mA 1.8Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-3225R-682JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

300uH 16A Inductor and Choke - 839-DLFP-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Lead Wire
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8115 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1200 to ? microH
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details