API Delevan, Inc. Fixed Inductors 3094-823GS

Description
82µH Unshielded Inductor 64mA 12Ohm Max 2-SMD
Request a Quote Datasheet
Description
82µH Unshielded Inductor 64mA 12Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3094-823GS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
3094-823GS-ND
Fixed Inductors 3094-823GS-ND
82µH Unshielded Inductor 64mA 12Ohm Max 2-SMD

82µH Unshielded Inductor 64mA 12Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3094-823GS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0068uH 250MHz 0.68A Inductor and Choke - 71-0402CS-6N8XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2824JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details