API Delevan, Inc. Fixed Inductors 3094-822FS

Description
8.2µH Unshielded Inductor 130mA 3Ohm Max 2-SMD
Request a Quote Datasheet
Description
8.2µH Unshielded Inductor 130mA 3Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3094-822FS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
3094-822FS-ND
Fixed Inductors 3094-822FS-ND
8.2µH Unshielded Inductor 130mA 3Ohm Max 2-SMD

8.2µH Unshielded Inductor 130mA 3Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3094-822FS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
Chokes - 1-1879855-3 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 120 ohms
View Details
Specs
Application RF Choke
View Details