API Delevan, Inc. Fixed Inductors 3094-563HS

Description
56µH Unshielded Inductor 70mA 10Ohm Max 2-SMD
Request a Quote Datasheet
Description
56µH Unshielded Inductor 70mA 10Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3094-563HS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
3094-563HS-ND
Fixed Inductors 3094-563HS-ND
56µH Unshielded Inductor 70mA 10Ohm Max 2-SMD

56µH Unshielded Inductor 70mA 10Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3094-563HS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3146-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-406R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers