API Delevan, Inc. Fixed Inductors 3094-473GS

Description
FIXED IND 47UH 79MA 8 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 47UH 79MA 8 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-3094-473GSDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-3094-473GSDKR-ND
Fixed Inductors 197-3094-473GSDKR-ND
FIXED IND 47UH 79MA 8 OHM SMD

FIXED IND 47UH 79MA 8 OHM SMD

Buy Now Datasheet
Fixed Inductors - 197-3094-473GSTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-3094-473GSTR-ND
Fixed Inductors 197-3094-473GSTR-ND
47µH Unshielded Inductor 79mA 8Ohm Max 2-SMD

47µH Unshielded Inductor 79mA 8Ohm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - 197-3094-473GSCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-3094-473GSCT-ND
Fixed Inductors 197-3094-473GSCT-ND
FIXED IND 47UH 79MA 8 OHM SMD

FIXED IND 47UH 79MA 8 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-3094-473GSDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-306R4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.4 microH
DCR 0.0096 ohms
View Details
Fixed Inductors - 1674-CL0402-J333JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details