API Delevan, Inc. Fixed Inductors 3094-470JS

Description
47nH Unshielded Inductor 900mA 60mOhm Max 2-SMD
Request a Quote Datasheet
Description
47nH Unshielded Inductor 900mA 60mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3094-470JS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
3094-470JS-ND
Fixed Inductors 3094-470JS-ND
47nH Unshielded Inductor 900mA 60mOhm Max 2-SMD

47nH Unshielded Inductor 900mA 60mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3094-470JS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-308R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0300 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J472SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details