API Delevan, Inc. Fixed Inductors 3094-394HS

Description
390µH Unshielded Inductor 39mA 32Ohm Max 2-SMD
Request a Quote Datasheet
Description
390µH Unshielded Inductor 39mA 32Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3094-394HS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
3094-394HS-ND
Fixed Inductors 3094-394HS-ND
390µH Unshielded Inductor 39mA 32Ohm Max 2-SMD

390µH Unshielded Inductor 39mA 32Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3094-394HS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TE39NJ - 971839-KQ0805TE39NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - 3-2176797-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details