API Delevan, Inc. Fixed Inductors 3094-392GS

Description
3.9µH Unshielded Inductor 180mA 1.4Ohm Max 2-SMD
Request a Quote Datasheet
Description
3.9µH Unshielded Inductor 180mA 1.4Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3094-392GS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
3094-392GS-ND
Fixed Inductors 3094-392GS-ND
3.9µH Unshielded Inductor 180mA 1.4Ohm Max 2-SMD

3.9µH Unshielded Inductor 180mA 1.4Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3094-392GS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-DLO1-24-0006TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers