API Delevan, Inc. Fixed Inductors 3094-222JS

Description
2.2µH Unshielded Inductor 230mA 900mOhm Max 2-SMD
Request a Quote Datasheet
Description
2.2µH Unshielded Inductor 230mA 900mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3094-222JS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
3094-222JS-ND
Fixed Inductors 3094-222JS-ND
2.2µH Unshielded Inductor 230mA 900mOhm Max 2-SMD

2.2µH Unshielded Inductor 230mA 900mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3094-222JS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMF Series 39 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-393121 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 39000 microH
View Details
Fixed Inductors - 1674-CL1008-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details