API Delevan, Inc. Fixed Inductors 3094-104HS

Description
100µH Unshielded Inductor 62mA 13Ohm Max 2-SMD
Request a Quote Datasheet
Description
100µH Unshielded Inductor 62mA 13Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3094-104HS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
3094-104HS-ND
Fixed Inductors 3094-104HS-ND
100µH Unshielded Inductor 62mA 13Ohm Max 2-SMD

100µH Unshielded Inductor 62mA 13Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3094-104HS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-1624097-3 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 0.2200 microH
View Details
2 suppliers
Surface Mount Inductors - 2567695P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0120 microH
DCR 0.5000 ohms
View Details
SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details