API Delevan, Inc. Fixed Inductors 3094-103GS

Description
10µH Unshielded Inductor 120mA 3.5Ohm Max 2-SMD
Request a Quote Datasheet
Description
10µH Unshielded Inductor 120mA 3.5Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3094-103GS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
3094-103GS-ND
Fixed Inductors 3094-103GS-ND
10µH Unshielded Inductor 120mA 3.5Ohm Max 2-SMD

10µH Unshielded Inductor 120mA 3.5Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3094-103GS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - A106109CT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
4 suppliers
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers