API Delevan, Inc. Fixed Inductors 3094-102GS

Description
1µH Unshielded Inductor 380mA 340mOhm Max 2-SMD
Request a Quote Datasheet
Description
1µH Unshielded Inductor 380mA 340mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3094-102GS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
3094-102GS-ND
Fixed Inductors 3094-102GS-ND
1µH Unshielded Inductor 380mA 340mOhm Max 2-SMD

1µH Unshielded Inductor 380mA 340mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3094-102GS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMF Series 47 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-473111 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 47000 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details