API Delevan, Inc. Fixed Inductors 3094-100JS

Description
10nH Unshielded Inductor 1A 40mOhm Max 2-SMD
Request a Quote Datasheet
Description
10nH Unshielded Inductor 1A 40mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3094-100JS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
3094-100JS-ND
Fixed Inductors 3094-100JS-ND
10nH Unshielded Inductor 1A 40mOhm Max 2-SMD

10nH Unshielded Inductor 1A 40mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3094-100JS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-36401E17NGTDF - ERSAELECTRONICS PTE. LTD.
Specs
Technology Thin Film
Inductance Range 0.0170 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Surface Mount Inductors - 2567659 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details
0.47uH 2.68KOhm 7.9MHz Inductor and Choke - 71-0402AF-471XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.4700 microH
Inductance Tolerance 5 (+/- %)
View Details