API Delevan, Inc. Fixed Inductors 2890R-00K

Description
1.2µH Unshielded Molded Inductor 2.4A 75mOhm Max Axial
Request a Quote Datasheet
Description
1.2µH Unshielded Molded Inductor 2.4A 75mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-2890R-00KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-2890R-00KTR-ND
Fixed Inductors 197-2890R-00KTR-ND
1.2µH Unshielded Molded Inductor 2.4A 75mOhm Max Axial

1.2µH Unshielded Molded Inductor 2.4A 75mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 197-2890R-00KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-2890R-00KCT-ND
Fixed Inductors 197-2890R-00KCT-ND
FIXED IND 1.2UH 2.4A 75 MOHM TH

FIXED IND 1.2UH 2.4A 75 MOHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-2890R-00KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176785-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details