API Delevan, Inc. Fixed Inductors 2727-25G

Description
1mH Unshielded Toroidal Inductor 84mA 27Ohm Max Radial, Vertical
Request a Quote Datasheet
Description
1mH Unshielded Toroidal Inductor 84mA 27Ohm Max Radial, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2727-25G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2727-25G-ND
Fixed Inductors 2727-25G-ND
1mH Unshielded Toroidal Inductor 84mA 27Ohm Max Radial, Vertical

1mH Unshielded Toroidal Inductor 84mA 27Ohm Max Radial, Vertical

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2727-25G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Fixed Inductors - 1-1624109-9-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Specs
Application RF Choke
View Details