API Delevan, Inc. Fixed Inductors 2727-20F

Description
390µH Unshielded Toroidal Inductor 93mA 22Ohm Max Radial, Vertical
Request a Quote Datasheet
Description
390µH Unshielded Toroidal Inductor 93mA 22Ohm Max Radial, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2727-20F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2727-20F-ND
Fixed Inductors 2727-20F-ND
390µH Unshielded Toroidal Inductor 93mA 22Ohm Max Radial, Vertical

390µH Unshielded Toroidal Inductor 93mA 22Ohm Max Radial, Vertical

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2727-20F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMD 500uH 2A Inductor and Choke - 839-DKFS-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 1.3 ohms
View Details
2 suppliers