API Delevan, Inc. Fixed Inductors 2727-19F

Description
330µH Unshielded Toroidal Inductor 100mA 19Ohm Max Radial, Vertical
Request a Quote Datasheet
Description
330µH Unshielded Toroidal Inductor 100mA 19Ohm Max Radial, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2727-19F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2727-19F-ND
Fixed Inductors 2727-19F-ND
330µH Unshielded Toroidal Inductor 100mA 19Ohm Max Radial, Vertical

330µH Unshielded Toroidal Inductor 100mA 19Ohm Max Radial, Vertical

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2727-19F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2106JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Power Inductors - 1-1625812-0 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 330 microH
View Details
2 suppliers