API Delevan, Inc. Fixed Inductors 2727-17G

Description
220µH Unshielded Toroidal Inductor 96mA 20Ohm Max Radial, Vertical
Request a Quote Datasheet
Description
220µH Unshielded Toroidal Inductor 96mA 20Ohm Max Radial, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2727-17G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2727-17G-ND
Fixed Inductors 2727-17G-ND
220µH Unshielded Toroidal Inductor 96mA 20Ohm Max Radial, Vertical

220µH Unshielded Toroidal Inductor 96mA 20Ohm Max Radial, Vertical

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2727-17G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DSH-31-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers