API Delevan, Inc. Fixed Inductors 2727-16G

Description
180µH Unshielded Toroidal Inductor 105mA 17Ohm Max Radial, Vertical
Request a Quote Datasheet
Description
180µH Unshielded Toroidal Inductor 105mA 17Ohm Max Radial, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2727-16G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2727-16G-ND
Fixed Inductors 2727-16G-ND
180µH Unshielded Toroidal Inductor 105mA 17Ohm Max Radial, Vertical

180µH Unshielded Toroidal Inductor 105mA 17Ohm Max Radial, Vertical

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2727-16G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-F201-D611-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details
UT/ET Series Common Mode Inductors - ET2825-025 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 120000 to 2500 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details