API Delevan, Inc. Fixed Inductors 2727-13G

Description
100µH Unshielded Toroidal Inductor 140mA 9.7Ohm Max Radial, Vertical
Request a Quote Datasheet
Description
100µH Unshielded Toroidal Inductor 140mA 9.7Ohm Max Radial, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2727-13G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2727-13G-ND
Fixed Inductors 2727-13G-ND
100µH Unshielded Toroidal Inductor 140mA 9.7Ohm Max Radial, Vertical

100µH Unshielded Toroidal Inductor 140mA 9.7Ohm Max Radial, Vertical

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2727-13G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

2mH 900mA 250V Inductor and Choke - 839-DKFP-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8111 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 12000 to ? microH
View Details
3 suppliers