API Delevan, Inc. Fixed Inductors 2727-12G

Description
82µH Unshielded Toroidal Inductor 155mA 8.1Ohm Max Radial, Vertical
Request a Quote Datasheet
Description
82µH Unshielded Toroidal Inductor 155mA 8.1Ohm Max Radial, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2727-12G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2727-12G-ND
Fixed Inductors 2727-12G-ND
82µH Unshielded Toroidal Inductor 155mA 8.1Ohm Max Radial, Vertical

82µH Unshielded Toroidal Inductor 155mA 8.1Ohm Max Radial, Vertical

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2727-12G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

200uH 2A Inductor and Choke - 839-DSO1-25-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0200 ohms
View Details
2 suppliers