API Delevan, Inc. Fixed Inductors 2727-10J

Description
56µH Unshielded Toroidal Inductor 185mA 5.6Ohm Max Radial, Vertical
Request a Quote Datasheet
Description
56µH Unshielded Toroidal Inductor 185mA 5.6Ohm Max Radial, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2727-10J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2727-10J-ND
Fixed Inductors 2727-10J-ND
56µH Unshielded Toroidal Inductor 185mA 5.6Ohm Max Radial, Vertical

56µH Unshielded Toroidal Inductor 185mA 5.6Ohm Max Radial, Vertical

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2727-10J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Rod Core Inductor - RC-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3900 microH
DCR 3.9 ohms
View Details
2 suppliers
Leaded Inductors - 1670387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 39000 microH
View Details