API Delevan, Inc. Fixed Inductors 2727-08H

Description
39µH Unshielded Toroidal Inductor 220mA 3.9Ohm Max Radial, Vertical
Request a Quote Datasheet
Description
39µH Unshielded Toroidal Inductor 220mA 3.9Ohm Max Radial, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2727-08H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2727-08H-ND
Fixed Inductors 2727-08H-ND
39µH Unshielded Toroidal Inductor 220mA 3.9Ohm Max Radial, Vertical

39µH Unshielded Toroidal Inductor 220mA 3.9Ohm Max Radial, Vertical

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2727-08H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 4mH 500mA 250V Inductor and Choke - 839-DKFP-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Smoothing Filter Chokes - C-56U - Triad Magnetics
Specs
Inductance Range 35000 microH
Rated DC Current 2000 milliamps
DCR 0.7900 ohms
View Details
4 suppliers