API Delevan, Inc. Fixed Inductors 2727-07H

Description
33µH Unshielded Toroidal Inductor 240mA 3.3Ohm Max Radial, Vertical
Request a Quote Datasheet
Description
33µH Unshielded Toroidal Inductor 240mA 3.3Ohm Max Radial, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2727-07H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2727-07H-ND
Fixed Inductors 2727-07H-ND
33µH Unshielded Toroidal Inductor 240mA 3.3Ohm Max Radial, Vertical

33µH Unshielded Toroidal Inductor 240mA 3.3Ohm Max Radial, Vertical

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2727-07H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3137-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 6 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details