API Delevan, Inc. Fixed Inductors 2727-07G

Description
33µH Unshielded Toroidal Inductor 240mA 3.3Ohm Max Radial, Vertical
Request a Quote Datasheet
Description
33µH Unshielded Toroidal Inductor 240mA 3.3Ohm Max Radial, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2727-07G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2727-07G-ND
Fixed Inductors 2727-07G-ND
33µH Unshielded Toroidal Inductor 240mA 3.3Ohm Max Radial, Vertical

33µH Unshielded Toroidal Inductor 240mA 3.3Ohm Max Radial, Vertical

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2727-07G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Power Inductors - 1-2176639-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 390 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details