API Delevan, Inc. Fixed Inductors 2727-05J

Description
22µH Unshielded Toroidal Inductor 290mA 2.3Ohm Max Radial, Vertical
Request a Quote Datasheet
Description
22µH Unshielded Toroidal Inductor 290mA 2.3Ohm Max Radial, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2727-05J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2727-05J-ND
Fixed Inductors 2727-05J-ND
22µH Unshielded Toroidal Inductor 290mA 2.3Ohm Max Radial, Vertical

22µH Unshielded Toroidal Inductor 290mA 2.3Ohm Max Radial, Vertical

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2727-05J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details
Chokes - 1-1879855-0 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 22 ohms
View Details
Specs
Application RF Choke
View Details