API Delevan, Inc. Fixed Inductors 2727-05G

Description
22µH Unshielded Toroidal Inductor 290mA 2.3Ohm Max Radial, Vertical
Request a Quote Datasheet
Description
22µH Unshielded Toroidal Inductor 290mA 2.3Ohm Max Radial, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2727-05G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2727-05G-ND
Fixed Inductors 2727-05G-ND
22µH Unshielded Toroidal Inductor 290mA 2.3Ohm Max Radial, Vertical

22µH Unshielded Toroidal Inductor 290mA 2.3Ohm Max Radial, Vertical

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2727-05G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8103 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
3 suppliers
Surface Mount Inductors - 1858352P - RS Components, Ltd.
Specs
Inductance Range 220 microH
Rated DC Current 570 milliamps
Standards and Certifications RoHS
View Details