API Delevan, Inc. Fixed Inductors 2534-76L

Description
150mH Unshielded Molded Inductor 12mA 1.1kOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
150mH Unshielded Molded Inductor 12mA 1.1kOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2534-76L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2534-76L-ND
Fixed Inductors 2534-76L-ND
150mH Unshielded Molded Inductor 12mA 1.1kOhm Max Radial, Vertical Cylinder

150mH Unshielded Molded Inductor 12mA 1.1kOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2534-76L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 2322855 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details
High Current Rod Core Inductor - FIRCH-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5.9 microH
DCR 0.0185 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details