API Delevan, Inc. Fixed Inductors 2510R-96K

Description
FIXED IND 1MH 20MA 108 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 1MH 20MA 108 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-2510R-96KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-2510R-96KDKR-ND
Fixed Inductors 197-2510R-96KDKR-ND
FIXED IND 1MH 20MA 108 OHM SMD

FIXED IND 1MH 20MA 108 OHM SMD

Buy Now Datasheet
Fixed Inductors - 197-2510R-96KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-2510R-96KCT-ND
Fixed Inductors 197-2510R-96KCT-ND
FIXED IND 1MH 20MA 108 OHM SMD

FIXED IND 1MH 20MA 108 OHM SMD

Buy Now Datasheet
Fixed Inductors - 197-2510R-96KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-2510R-96KTR-ND
Fixed Inductors 197-2510R-96KTR-ND
1mH Unshielded Inductor 20mA 108Ohm Max 2-SMD

1mH Unshielded Inductor 20mA 108Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-2510R-96KDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Inductor Kits & Accessories Design Sample Kit for FIRCH Series - 814-FIRCHK - Utmel Electronic Limited
Specs
Mounting Option Through Hole; Through Hole
DCR 40 ohms
Lead Style Through Hole
View Details
Fixed Inductors - 1674-CL0402-2363JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details